EN
  • EN
  • DE

RH5VL36CA-T1

Part No RH5VL36CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294768-RH5VL36CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL36CA-T1 CAD Model

Description

The RH5VL36CA-T1 is a voltage detector IC manufactured by Ricoh. This device is specifically designed to monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. This ensures the reliable operation of electronic systems by preventing malfunctions that can occur due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up, power-down, or brownout conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge and extend battery life.
  • Power Supply Supervision: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Embedded Systems: Protects sensitive components in embedded systems from damage caused by voltage fluctuations.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to ensure safe and reliable operation.

Features

  • Accurate Voltage Detection: Provides precise voltage monitoring for reliable system protection.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Enables compact circuit designs.
  • Open Drain Output: Offers flexibility in circuit configuration and interface with various microcontrollers and logic devices.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Improved System Reliability: Protects electronic components from damage caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption helps to extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces the need for external components.
  • Enhanced System Safety: Prevents unexpected behavior or malfunctions due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable way to monitor voltage levels.

The RH5VL36CA-T1 is designed to detect a voltage of 3.6V. The IC's low quiescent current makes it suitable for battery-powered and energy-conscious applications. The small package saves valuable board space. The open-drain output allows for versatile connection to various digital circuits. This device plays a critical role in ensuring stable and dependable system operation by protecting against the harmful effects of undervoltage situations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess