EN
  • EN
  • DE

RH5VL25AA-TR

Part No RH5VL25AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294735-RH5VL25AA-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL25AA-TR CAD Model

Description

The RH5VL25AA-TR is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated 2.5V voltage output for various electronic circuits. This component is crucial for ensuring that sensitive electronic devices receive a consistent power supply, regardless of fluctuations in input voltage or load current.

Applications

  • Microcontroller Power: Provides a stable voltage supply to microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates the voltage for sensors in IoT devices and industrial applications.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate voltage and extend battery life.
  • Memory Circuits: Provides a stable voltage for memory chips to prevent data corruption.
  • Wireless Communication Modules: Regulates the voltage for RF transceivers and other wireless communication components.

Features

  • Fixed Output Voltage: Provides a precise and stable 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Small Package Size: Available in compact surface-mount packages.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits.
  • Compact Design: Small package size allows for use in densely populated circuit boards.
  • Increased System Reliability: Provides a stable voltage supply, contributing to the overall reliability of the electronic system.

Additional Details

The RH5VL25AA-TR typically comes in a small surface-mount package. The “-TR” suffix usually indicates tape and reel packaging for automated assembly. It is essential to consult the datasheet for detailed specifications, including the input voltage range, output current capability, thermal resistance, and recommended operating conditions. Proper thermal management may be necessary depending on the load current and ambient temperature. The device adheres to RoHS compliance standards.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess