EN
  • EN
  • DE

RH5RL24AA-T1

Part No RH5RL24AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294614-RH5RL24AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RL24AA-T1 CAD Model

Description

The RH5RL24AA-T1 is a voltage regulator produced by Ricoh. It is specifically designed to provide a stable and reliable output voltage of 2.4V. Belonging to the RH5RL series, this regulator features a low dropout voltage and minimal power consumption, making it well-suited for a variety of applications including battery-powered devices and portable electronics.

Applications:

  • Microcontroller Power Supplies: Delivering a stable 2.4V supply for consistent microcontroller operation.
  • Portable Electronic Devices: Regulating voltage in smartphones, tablets, and handheld gaming consoles.
  • Battery-Operated Equipment: Ensuring stable power in sensors, IoT devices, and other battery-powered systems.
  • Wireless Communication Systems: Powering RF transceivers and related components in wireless setups.
  • Memory Backup Circuits: Preserving voltage levels in memory systems to prevent data loss.

Features:

  • Output Voltage: Fixed 2.4V output for precise voltage regulation.
  • Low Dropout Voltage: Maintains stable output even with low input voltage conditions.
  • Low Quiescent Current: Minimizes power consumption to extend battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent situations.
  • Compact Package: Small form factor allows for integration into space-constrained designs.
  • High Accuracy: Provides a stable and precise output voltage.

Benefits:

  • Consistent Power Supply: Ensures stable and reliable voltage for connected components.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered devices.
  • Protection from Damage: Overcurrent protection prevents damage caused by short circuits or excessive current draw.
  • Design Flexibility: Compact size allows for use in small and portable devices.
  • Improved System Reliability: Enhanced performance and durability by providing a clean and stable voltage source.

The RH5RL24AA-T1 is packaged in a small form factor, making it suitable for space-constrained applications. Its low dropout voltage characteristic ensures a stable output even when the input voltage is close to the output voltage. The overcurrent protection feature protects the regulator and connected circuitry from damage due to short circuits or excessive current. This voltage regulator is designed for efficient power management in a wide range of electronic devices, providing a reliable and stable 2.4V output.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess