EN
  • EN
  • DE

RH5RI305B-T1

Part No RH5RI305B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294590-RH5RI305B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RI305B-T1 CAD Model

Description

The RH5RI305B-T1 is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate output voltage of 3.05V from a wide range of input voltages. This regulator is particularly well-suited for battery-powered devices and systems where maintaining a consistent voltage supply is crucial for reliable operation.

Applications:

  • Battery-powered devices: Ideal for use in portable electronics such as smartphones, tablets, and wearables, where efficient power management is essential.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Wireless communication devices: Used in wireless modules and devices to ensure reliable performance with varying battery voltages.
  • Sensor circuits: Powers sensor circuits requiring precise voltage regulation.
  • Memory devices: Supplies stable voltage to memory chips for data retention and read/write operations.

Features:

  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • High output voltage accuracy: Ensures a stable and precise 3.05V output voltage, critical for sensitive electronic components.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Small package size: Available in a compact package, allowing for easy integration into space-constrained applications.
  • Low dropout voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.

Benefits:

  • Extended battery life: The low quiescent current and efficient operation contribute to prolonged battery life in portable devices.
  • Improved system reliability: The stable output voltage ensures consistent performance of connected components and reduces the risk of malfunctions.
  • Protection against damage: Overcurrent protection safeguards the regulator and other components from damage due to short circuits or excessive current.
  • Simplified design: The integrated features and small package size simplify the design and layout of electronic circuits.
  • Consistent Performance: Provides a consistent 3.05V power supply across a range of operating conditions.

The RH5RI305B-T1 is typically supplied in a small SOT-23 or similar surface-mount package. It requires a minimum number of external components, making it easy to integrate into a wide range of applications. Its thermal characteristics are optimized for efficient heat dissipation, even under high load conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6838 $62.5218
25+ $4.6639 $116.5975
39+ $4.5184 $176.2176
53+ $4.3728 $231.7584
69+ $4.2261 $291.6009
92+ $3.7896 $348.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess