EN
  • EN
  • DE

RH5RE60AA-T1

Part No RH5RE60AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294542-RH5RE60AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RE60AA-T1 CAD Model

Description

The RH5RE60AA-T1 is a 6.0V fixed output voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and consistent 6.0V power supply, which makes it ideal for a variety of electronic devices and systems. The "-T1" suffix often indicates a specific packaging option, likely a tape and reel configuration tailored for automated assembly processes.

Applications

  • Microcontroller Power: Provides a regulated 6.0V supply for various microcontrollers in embedded systems.
  • Sensor Power Supply: Used to power sensors requiring a stable 6.0V supply for accurate and reliable readings.
  • Portable Devices: Suitable for use in battery-powered devices and portable electronics that require a regulated 6.0V.
  • Industrial Control: Provides stable power for control circuits in industrial automation equipment.
  • Communication Modules: Regulates voltage for communication modules in wireless devices and other communication equipment.

Features

  • Fixed 6.0V Output: Delivers a precise and stable 6.0V output voltage.
  • Low Dropout Voltage: Operates efficiently, maintaining regulation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Includes a current limiting circuit to protect the device and connected circuits from excessive current.
  • Thermal Shutdown: Prevents damage by shutting down the device when the internal temperature exceeds safe limits.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • High Accuracy: Offers high accuracy in output voltage regulation, ensuring stable performance.

Benefits

  • Stable Power Supply: Ensures consistent and reliable performance of connected devices.
  • Extended Battery Life: Efficient operation helps extend battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components.
  • Easy Integration: Small package facilitates easy integration into a wide range of electronic designs.
  • Improved System Reliability: Contributes to the overall reliability and stability of the electronic system.

Additional Details

The RH5RE60AA-T1 typically requires external capacitors for input and output filtering. Refer to the device datasheet for specific recommendations regarding component values, input voltage range, output current capabilities, quiescent current, and operating temperature ranges. The "-T1" suffix indicates tape and reel packaging optimized for automated assembly lines. It is important to consult the datasheet for detailed specifications and application guidelines, including PCB layout recommendations. The device is suitable for low-noise applications and is frequently employed in consumer electronics, industrial control systems, and automotive applications. The datasheet will contain the details of the device package.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess