EN
  • EN
  • DE

RH5RA60AA-T1

Part No RH5RA60AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294504-RH5RA60AA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RA60AA-T1 CAD Model

Description

The RH5RA60AA-T1 is a voltage regulator IC manufactured by Ricoh. It is specifically designed to provide a stable, fixed output voltage of 6.0V. This makes it suitable for applications requiring a precise and consistent voltage supply, especially in battery-powered and portable devices where input voltage fluctuations are common. The “-T1” suffix often indicates a specific packaging option, commonly tape and reel, designed for automated assembly processes.

Applications

  • Portable Electronic Devices: Provides a stable 6V supply for various handheld devices.
  • Sensor Applications: Ensures consistent voltage for accurate and reliable sensor readings.
  • Microcontroller Power: Delivering a stable voltage source for microcontrollers and digital logic circuits requiring 6V.
  • Wireless Communication Modules: Powers RF transceivers and other communication components.
  • Industrial Control Systems: Providing a stable voltage for industrial sensors, controllers, and other devices.

Features

  • Fixed 6.0V Output Voltage: Provides a stable and regulated 6V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Suitable for compact electronic devices.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected circuits by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection safeguard the regulator and connected components.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The RH5RA60AA-T1 is typically available in a small surface-mount package. Detailed specifications, including input voltage range, output current capability, quiescent current, and thermal characteristics, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet to ensure that the regulator meets the specific requirements of the intended application. The "-T1" suffix usually indicates a specific packaging option, such as tape and reel for automated assembly.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess