EN
  • EN
  • DE

RH5RA50AA

Part No RH5RA50AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294501-RH5RA50AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RA50AA CAD Model

Description

The RH5RA50AA is a voltage regulator manufactured by Ricoh. It is engineered to provide a stable and consistent 5.0V output voltage. This makes it suitable for a wide range of electronic devices and applications where a reliable 5V power supply is essential. The regulator is often utilized in battery-powered devices, ensuring stable performance even when the battery voltage fluctuates.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and digital circuits.
  • Sensor Power Supplies: Delivers a consistent voltage to various sensors, ensuring accurate and reliable readings.
  • Portable Electronic Devices: Used in devices such as handheld meters, portable audio players, and other battery-operated equipment.
  • USB Powered Devices: Provides a regulated 5V from a USB power source for connected devices.
  • General Purpose 5V Regulation: Suitable for any electronic circuit requiring a stable 5V power supply.

Features

  • Fixed 5.0V Output Voltage: Provides a stable and regulated 5V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Suitable for compact electronic devices.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of connected circuits.
  • Extended Battery Life: Low quiescent current helps to prolong battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The RH5RA50AA is typically available in a small surface-mount package. Detailed specifications, including input voltage range, output current capabilities, and thermal characteristics, can be found in the manufacturer's datasheet. It's crucial to consult the datasheet to ensure that the regulator meets the specific requirements of the application. The absence of a "-T1" or similar suffix might indicate a different packaging or delivery method compared to other variants.

You May Also Be Interested in

Intel
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess