EN
  • EN
  • DE

RH5RA50AA-T1

Part No RH5RA50AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294502-RH5RA50AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RA50AA-T1 CAD Model

Description

The RH5RA50AA-T1 is a 5.0V fixed output voltage regulator manufactured by Ricoh. Designed for applications requiring a stable and efficient power source, it is particularly well-suited for battery-powered devices and portable electronics. Its low quiescent current and protective features make it a reliable choice for various electronic systems.

Applications

  • Battery-Powered Devices: Ideal for maintaining a stable 5V supply in devices like portable audio players, handheld gaming consoles, and wireless sensors.
  • Microcontroller Power: Provides a stable voltage source for microcontrollers and digital logic circuits, ensuring proper operation.
  • Sensor Circuits: Powers sensors and related circuitry, ensuring accurate and consistent readings.
  • USB Power Management: Regulates voltage from USB sources to provide a stable 5V supply for connected devices.
  • General Purpose Voltage Regulation: Suitable for any application requiring a fixed and regulated 5V power supply.

Features

  • Fixed 5.0V Output Voltage: Provides a stable and regulated 5V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator under high-load conditions.
  • Compact Package: Available in a small surface-mount package suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of connected circuits by providing a regulated voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components from potential damage.
  • Compact Design: Allows for integration into small form factor devices.

Additional Details

The RH5RA50AA-T1 is typically supplied in a small surface-mount package. Refer to the manufacturer's datasheet for detailed specifications including input voltage range, output current capabilities, thermal resistance, and other performance characteristics. The “-T1” suffix often signifies a specific packaging option, such as tape and reel, optimized for automated assembly processes.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess