EN
  • EN
  • DE

RC5T620-1017

Part No RC5T620-1017
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 291224-RC5T620-1017
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC5T620-1017 CAD Model

Description

The RC5T620-1017 is a Power Management IC (PMIC) manufactured by Ricoh. It’s designed to provide comprehensive power management solutions for portable devices, including smartphones, tablets, and other battery-powered electronics. These PMICs integrate multiple power management functions into a single chip, optimizing power efficiency, minimizing board space, and simplifying system design.

Applications:

  • Power management in mobile phones: Controls power distribution to the processor, display, memory, and other components.
  • Power management in tablets: Provides efficient power regulation for extended battery life.
  • Battery charging in portable devices: Manages battery charging and discharging, incorporating safety features.
  • Power supply for wearable devices: Regulates voltage for smartwatches and fitness trackers.
  • Power management in handheld gaming consoles: Ensures efficient power usage for optimal gaming performance.

Features:

  • Integrated DC-DC Converters: Includes buck (step-down) and boost (step-up) converters for efficient voltage regulation.
  • Low Dropout (LDO) Regulators: Provides stable and low-noise voltage outputs for sensitive circuits.
  • Battery Charging Circuitry: Supports various battery charging profiles, including USB charging and fast charging.
  • Power Path Management: Optimizes power distribution from the battery or external power source.
  • I2C or SPI Communication: Enables programmable control and monitoring of power management functions.
  • Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown protection (TSD).

Benefits:

  • Extended Battery Life: Optimizes power consumption and extends the operating time of portable devices.
  • Reduced Board Space: Integrates multiple power management functions into a single package, minimizing PCB footprint.
  • Simplified System Design: Reduces the number of external components required for power management.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical and thermal faults.
  • Flexible Power Management: Allows for programmable control and monitoring via a digital interface.

Additional Details:

For specific details on voltage and current ratings, switching frequencies, efficiency curves, and other performance characteristics, consult the official RC5T620-1017 datasheet from Ricoh. The datasheet also provides crucial information on the I2C/SPI register map, application circuit examples, and recommended layout guidelines. Understanding these details is crucial for successful integration into portable electronic devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess