EN
  • EN
  • DE

R5520H001B-T1

Part No R5520H001B-T1
Manufacturer Ricoh
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289215-R5520H001B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5520H001B-T1 CAD Model

Description

The R5520H001B-T1 is a voltage detector IC manufactured by Ricoh. This device is specifically designed to monitor the input voltage and generate a reset signal when the voltage drops below a pre-defined threshold. This functionality is essential in ensuring the safe and reliable operation of microcontrollers and other sensitive electronic components. The device is characterized by its low current consumption, high precision detection voltage, and small package size, making it suitable for a wide range of applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and ensure proper operation.
  • Power Management Systems: Used in power management circuits to ensure stable and reliable voltage levels.
  • Consumer Electronics: Found in various consumer electronic devices for voltage monitoring and reset functionality.
  • Industrial Control Systems: Ensures stable operation of industrial control systems by monitoring voltage levels.

Features:

  • High-Precision Detection Voltage: Accurate voltage detection with minimal variation.
  • Low Current Consumption: Minimizes power usage, extending battery life in portable applications.
  • Built-In Hysteresis: Prevents oscillation and ensures stable output during voltage transitions.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions by providing a reset signal during undervoltage conditions.
  • Extended Battery Life: Low power consumption leads to longer operational time for battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying PCB layout.
  • Stable Operation: Hysteresis prevents false triggering and ensures reliable performance.
  • Cost-Effective Solution: Offers a reliable voltage monitoring solution at a competitive price point.

The R5520H001B-T1 offers a precise detection voltage and consumes very little power, making it an ideal choice for applications where efficiency is critical. It incorporates a built-in hysteresis feature to prevent the output signal from oscillating when the input voltage is close to the detection threshold. This feature ensures a stable and reliable reset signal. The small package size of the device allows for easy integration into densely packed circuit boards. The primary function of this voltage detector is to monitor the supply voltage and provide a reset signal to a microcontroller or other digital circuits when the voltage falls below a predefined level, preventing data corruption and ensuring proper system initialization upon power restoration. This helps improve overall system stability and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5611 $66.9277
15+ $7.8459 $117.6885
23+ $7.5999 $174.7977
32+ $7.3550 $235.3600
41+ $7.1102 $291.5182
55+ $6.3744 $350.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess