EN
  • EN
  • DE

R5511N022DB-TR-F

Part No R5511N022DB-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289212-R5511N022DB-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5511N022DB-TR-F CAD Model

Description

The R5511N022DB-TR-F is a voltage detector IC from Ricoh. This device monitors voltage levels and provides a reset signal to microcontrollers or other digital circuits when the voltage falls below a specified threshold. This ensures that the system operates correctly by preventing data corruption and ensuring proper initialization. The 'TR-F' at the end indicates tape and reel packaging and lead-free compliance, respectively, making it suitable for automated assembly processes and environmentally conscious applications.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up or undervoltage conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices, preventing deep discharge and data loss.
  • Power Management: Used in power management systems to ensure stable voltage levels across different rails.
  • Consumer Electronics: Implemented in various consumer devices for stable and reliable operation.
  • Industrial Control: Used in industrial control systems to monitor voltage levels for critical operations.

Features:

  • High-Precision Detection: Accurately detects voltage levels with minimal deviation.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Built-In Hysteresis: Prevents oscillation and ensures stable output during voltage transitions.
  • Small Package: Available in compact packages for space-saving designs.
  • Tape and Reel Packaging: Facilitates automated assembly for high-volume production.

Benefits:

  • Improved System Reliability: Prevents system failures by providing a reset signal when voltage is insufficient.
  • Extended Battery Life: Low power consumption allows for longer operational time in battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Stable Performance: Hysteresis ensures stable and reliable operation by preventing false triggering.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

The R5511N022DB-TR-F is designed for applications where stable and reliable voltage monitoring is crucial. The device’s low current consumption makes it particularly suitable for battery-powered devices. Its integrated hysteresis prevents false triggering and ensures a stable output signal even when the input voltage fluctuates around the detection threshold. The small package size allows for easy integration into densely packed circuit boards. By providing a reliable reset signal during undervoltage conditions, this IC helps to prevent data corruption and ensures that the system starts up correctly when power is restored, contributing to overall system stability and longevity.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess