The R5480K267CL-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage, even when the input voltage or load current varies. This is essential for powering sensitive electronic components and ensuring consistent performance of the overall system.
Applications
- Power supplies for microcontrollers
- Voltage regulation in portable devices
- Battery-powered equipment
- Industrial control systems
- Consumer electronics
Features
- High output voltage accuracy
- Low dropout voltage
- Overcurrent protection
- Thermal shutdown protection
- Small package size
Benefits
- Stable power supply: Provides a consistent voltage to critical components, ensuring reliable operation.
- Efficient power conversion: Low dropout voltage minimizes power loss, improving energy efficiency.
- Protection against damage: Overcurrent and thermal shutdown prevent damage to the IC and the connected circuitry.
- Compact design: Small package allows for integration into space-constrained applications.
- Increased system reliability: Protects against power fluctuations, preventing malfunctions and extending the lifespan of the device.
The R5480K267CL-TR regulator ensures a stable output voltage. The IC's low dropout voltage allows it to operate efficiently even when the input voltage is close to the desired output voltage, maximizing battery life in portable applications. The overcurrent protection feature limits the output current in case of a short circuit or overload, preventing damage to the regulator and the load. The thermal shutdown protection shuts down the regulator if the die temperature exceeds a certain limit, protecting it from overheating. Its small size and high level of integration enable compact power supply designs.
This voltage regulator is crucial for ensuring the proper operation of electronic devices that require a stable and well-regulated power supply. It helps to minimize noise and ripple in the output voltage, improving the performance of sensitive analog and digital circuits.