EN
  • EN
  • DE

R5323N013B-TR-F

Part No R5323N013B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288971-R5323N013B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N013B-TR-F CAD Model

Description

The Ricoh R5323N013B-TR-F is a high-performance voltage detector IC designed for various power management applications. It offers precise voltage detection with low current consumption, making it ideal for battery-powered devices and systems requiring reliable voltage monitoring.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting when the voltage drops below a safe level.
  • Battery Monitoring: Preventing deep discharge of batteries by detecting low voltage conditions.
  • Power Failure Detection: Detecting power outages and triggering appropriate backup systems.
  • Overvoltage Protection: Monitoring voltage levels to prevent damage to sensitive components.
  • Voltage Regulation Circuits: Improving voltage regulator efficiency by monitoring and adjusting the output voltage.

Features

  • Precise Detection Voltage: Accurate voltage detection threshold ensures reliable operation.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Small Package: Compact packaging allows for use in space-constrained applications.
  • Built-in Hysteresis: Prevents chattering and ensures stable switching behavior.
  • Open Drain Output: Flexible output configuration for interfacing with various circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low current consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components required.
  • Enhanced System Protection: Protects sensitive components from overvoltage and undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

The R5323N013B-TR-F features a detection voltage of 1.3V. The "-TR-F" suffix indicates specific packaging and tape & reel options for automated assembly. The open-drain output allows for flexible integration with various logic levels. The hysteresis feature prevents unwanted oscillations around the threshold voltage, contributing to stable and reliable operation. It is commonly used in consumer electronics, industrial control systems, and automotive applications where reliable voltage monitoring is crucial.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess