The Ricoh R5323K029B-TR is a voltage detector IC primarily used for system reset and power management. It accurately monitors the supply voltage and generates a reset signal when the voltage falls below a specified threshold. This functionality is vital for protecting microcontrollers and other sensitive electronic components from malfunctioning due to undervoltage conditions. The 'TR' designation signifies that the component is supplied in tape and reel packaging for efficient automated assembly.
Applications
- Microcontroller-based systems
- Power supply monitoring
- Battery management systems
- Embedded systems
- Industrial automation equipment
Features
- Precise voltage detection
- Low current consumption
- Small form factor package
- Hysteresis for stable operation
- Open-drain output
Benefits
- Enhances system stability by preventing issues caused by voltage drops
- Prolongs battery life in portable devices due to its low power consumption
- Enables compact designs due to its small package size
- Reduces the risk of false resets with its built-in hysteresis
- Offers flexible circuit configuration with its open-drain output
Additional Details
The R5323K029B-TR has a detection voltage of 2.9V. Its open-drain output allows for customized voltage level adaptation using external pull-up resistors. The integrated hysteresis prevents oscillations and ensures reliable reset signaling. The low supply current makes it suitable for use in power-sensitive applications. This voltage detector IC is crucial for guaranteeing the consistent performance of diverse electronic devices by delivering a reliable reset function in the event of voltage irregularities.