EN
  • EN
  • DE

R5322N001B-TR

Part No R5322N001B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description SOT23-6W 120mA 2ch LDO REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288937-R5322N001B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5322N001B-TR CAD Model

Description

The Ricoh R5322N001B-TR is a voltage detector IC designed for monitoring power supply voltages in a variety of electronic devices. Its key features include low current consumption, high accuracy, and a compact package size, making it suitable for battery-powered applications and systems requiring precise voltage supervision.

Applications

  • Microcontroller Reset Circuits: Ensures a proper system reset by monitoring the supply voltage and triggering a reset if it falls below a defined threshold.
  • Power Management in Portable Devices: Monitors battery voltage in devices like smartphones, tablets, and wearables to prevent deep discharge and data loss.
  • Over-Voltage Protection: Protects sensitive electronic components from damage caused by excessive voltage levels.
  • Voltage Monitoring in Industrial Equipment: Provides reliable voltage monitoring in industrial control systems and automation equipment to ensure stable operation.
  • Battery Backup Systems: Monitors the main power supply and switches to battery backup seamlessly in case of power failure.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Enables compact designs and efficient use of board space.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage transitions.
  • Open Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage monitoring functions into a single IC, reducing component count and board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage caused by over-voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5322N001B-TR is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is available in a small SOT-23 package. It's crucial to consult the datasheet to determine the precise voltage detection threshold and other critical parameters before implementing it in a specific application. It is also RoHs compliant.

You May Also Be Interested in

Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
Sierra Wireless
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess