EN
  • EN
  • DE

R5320G019A-TR

Part No R5320G019A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288932-R5320G019A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5320G019A-TR CAD Model

Description

The Ricoh R5320G019A-TR is a high-performance voltage detector IC designed for a wide array of power management and monitoring applications. This component is known for its low power consumption and high accuracy, making it suitable for battery-powered devices and systems requiring precise voltage monitoring.

Applications

  • Microcontroller reset circuits: Ensures proper system initialization by monitoring the supply voltage and triggering a reset if it falls below a specified threshold.
  • Power management in portable devices: Efficiently monitors battery voltage in smartphones, tablets, and other mobile devices to prevent deep discharge and data loss.
  • Voltage monitoring in industrial equipment: Provides reliable voltage monitoring in industrial control systems, ensuring stable operation and preventing damage due to voltage fluctuations.
  • Over-voltage protection circuits: Safeguards sensitive electronic components from damage caused by excessive voltage levels.
  • Battery backup systems: Monitors the main power supply and switches to battery backup seamlessly in case of power failure.

Features

  • Low supply current: Minimizes power consumption, extending battery life in portable applications.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable system operation.
  • Small package size: Enables compact designs in space-constrained applications.
  • Built-in hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Open drain output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Improved system reliability: Prevents system failures and data loss due to voltage fluctuations.
  • Extended battery life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified circuit design: Integrates essential voltage monitoring functions into a single IC, reducing component count and board space.
  • Enhanced system protection: Safeguards sensitive electronic components from over-voltage conditions.
  • Cost-effective solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5320G019A-TR operates over a wide temperature range, making it suitable for use in harsh environments. The device is available in a small SOT-23 package, which facilitates easy integration into various circuit boards. It is crucial to consult the datasheet to determine the precise voltage detection threshold and other critical parameters before implementing it in a specific application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess