EN
  • EN
  • DE

R5220D121A-TR-F

Part No R5220D121A-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288915-R5220D121A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5220D121A-TR-F CAD Model

Description

The R5220D121A-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. This IC is designed to monitor a voltage level and output a reset signal when the voltage drops below a certain threshold. It's a crucial component in systems that require reliable power supply monitoring and proper initialization, especially in embedded systems and battery-powered devices.

Applications

  • Microcontroller reset: Ensures a clean reset for microcontrollers during power-up or brown-out conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and data corruption.
  • Memory protection: Prevents data corruption in volatile memory during voltage drops.
  • System power management: Controls power sequencing and resets during voltage irregularities.

Features

  • High accuracy detection voltage: Provides precise voltage monitoring, typically with a ±1% accuracy.
  • Ultra-low current consumption: Minimizes power consumption, ideal for battery-powered applications.
  • Built-in hysteresis: Prevents output chattering due to noise or small voltage fluctuations.
  • Open-drain output: Allows flexible connection to various logic levels and external circuits.
  • Small package: Available in compact packages like SOT-23, enabling space-saving designs.
  • Wide operating temperature range: Ensures reliable operation in diverse environments.

Benefits

  • Improved system reliability: Prevents malfunctions caused by undervoltage situations.
  • Extended battery life: Low current consumption extends the operational time of battery-powered devices.
  • Simplified circuit design: Integrated features minimize the need for external components.
  • Enhanced data integrity: Protects data in memory from corruption during power fluctuations.
  • Accurate voltage detection: Ensures precise and reliable voltage monitoring.

Additional Details

The R5220D121A-TR-F has a detection voltage of 1.2V. The output is N-channel open drain, requiring an external pull-up resistor. The operating temperature range is -40°C to +85°C. The “-TR-F” suffix signifies tape and reel packaging for automated assembly and lead-free compliance. Consult the Ricoh datasheet for complete electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess