EN
  • EN
  • DE

R3130N26EC-TR-F

Part No R3130N26EC-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288636-R3130N26EC-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3130N26EC-TR-F CAD Model

Description

The R3130N26EC-TR-F is a voltage detector IC manufactured by Ricoh. It's designed to monitor the supply voltage and issue a reset signal when the voltage drops below a specified threshold, ensuring stable operation of the connected system.

Applications

  • Microcontroller reset circuits
  • Power management in battery-powered devices
  • Voltage monitoring in industrial equipment
  • Consumer electronics
  • System-on-Chip (SoC) voltage supervision

Features

  • High-accuracy detection voltage: Provides precise monitoring of the supply voltage, ensuring reliable reset triggering.
  • Low supply current: Minimizes power consumption, making it suitable for battery-operated applications.
  • Built-in hysteresis: Prevents oscillations and chattering near the threshold voltage, ensuring a stable reset signal.
  • Small package: Available in compact packages like SOT-23, saving valuable board space.
  • Open-drain output: Allows for flexible connection to various microcontrollers and logic circuits.

Benefits

  • Prevents system malfunction: By resetting the microcontroller when the voltage drops too low, it prevents data corruption and ensures proper system startup.
  • Ensures data integrity: Protects against data loss and corruption caused by unstable voltage levels.
  • Extends battery life: Low current consumption maximizes battery life in portable devices.
  • Simplifies circuit design: Reduces the need for external components and complex voltage monitoring circuits.
  • Improves system reliability: Provides a reliable and consistent reset signal, enhancing the overall stability of the system.

Additional Details

The R3130N26EC-TR-F has a detection voltage of 2.6V. It typically comes in a SOT-23 package for surface mount assembly. The 'TR' designation indicates tape and reel packaging for automated assembly. The operating temperature range is generally specified between -40°C and +85°C. The open-drain output requires a pull-up resistor. Consult the datasheet for specific electrical characteristics, timing diagrams, and application notes. The built-in hysteresis prevents false triggering due to noise or slight voltage fluctuations. Proper decoupling capacitors should be placed close to the device to minimize noise and ensure stable operation. This IC is suitable for various applications where reliable voltage monitoring and reset functionality are critical. The low quiescent current is particularly beneficial in battery-powered and energy-sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess