EN
  • EN
  • DE

R3130N19EC-TR-F

Part No R3130N19EC-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288630-R3130N19EC-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3130N19EC-TR-F CAD Model

Description

The Ricoh R3130N19EC-TR-F is a high-accuracy voltage detector IC designed for precise voltage monitoring and system reset applications in various electronic devices. Manufactured by Ricoh, a leading provider of power management solutions, this IC ensures reliable system operation by accurately detecting voltage drops and issuing a reset signal when necessary. The 'TR' suffix indicates tape and reel packaging for automated assembly, while '-F' signifies that it is a lead-free product, compliant with RoHS standards. The 'EC' likely designates a specific tolerance or operating characteristic of the IC.

Applications

  • Microcontroller Systems: Resets the microcontroller when the supply voltage falls below a critical level, preventing data corruption and ensuring proper system startup.
  • Power Management Circuits: Monitors the output voltage of power supplies and triggers protective actions or shutdowns if the voltage deviates from the specified range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the system when the battery voltage drops to a critical minimum.
  • Industrial Control Systems: Provides reliable voltage monitoring for industrial equipment, ensuring stable operation in harsh environments.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure the correct functioning of various electronic control units (ECUs).

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring for reliable system performance.
  • Low Supply Current: Minimizes power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Built-in Hysteresis: Prevents oscillations and ensures a stable reset signal by providing a defined difference between the rising and falling threshold voltages.
  • Open-Drain Output: Provides flexible interfacing options with different logic levels and pull-up resistor configurations.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained designs.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying the design process.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • RoHS Compliance: Environmentally friendly due to lead-free construction.

The R3130N19EC-TR-F operates by continuously monitoring the input voltage. When the voltage drops below the detection threshold (presumably around 1.9V, based on the '19' in the part number, though the exact value should be confirmed with the datasheet), the IC asserts a reset signal. The integrated hysteresis prevents chattering or oscillations when the input voltage is near the threshold level, ensuring a clean and stable reset. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a predefined delay period. The open-drain output allows for easy level shifting and interfacing with various microcontrollers and logic circuits using a pull-up resistor. The small package size makes it suitable for integration into compact electronic devices where board space is limited. Its low supply current is particularly beneficial for battery-powered applications, extending the device's operational lifespan. Being RoHS compliant, this part aligns with environmental regulations, making it a suitable choice for environmentally conscious designs. The R3130N19EC-TR-F provides a reliable and efficient solution for voltage detection and reset generation, crucial for ensuring the stable and predictable operation of diverse electronic systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess