The Ricoh R3118N161A-TR-F is a high-accuracy voltage detector IC designed for precise voltage monitoring and system reset functionality. Manufactured by Ricoh, a leading provider of power management solutions, this IC plays a crucial role in ensuring stable and reliable operation in a variety of electronic applications. The 'TR' suffix indicates that the component is supplied in tape and reel packaging, suitable for automated assembly processes, and '-F' denotes that it is a lead-free product, compliant with RoHS standards.
Applications
- Microcontroller and Microprocessor Systems: Provides a reset signal to the processor when the supply voltage drops below a critical level, preventing data corruption and system crashes.
- Power Management Circuits: Monitors the output voltage of power supplies and triggers protective actions or shutdowns if the voltage is out of range.
- Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage reaches a critical minimum.
- Industrial Control Systems: Provides reliable voltage monitoring for industrial equipment, ensuring stable operation in harsh environments.
- Automotive Electronics: Monitors voltage levels in automotive applications to ensure the correct functioning of various electronic control units (ECUs).
Features
- High-Accuracy Voltage Detection: Offers precise voltage monitoring for reliable system performance.
- Low Supply Current: Minimizes power consumption, making it ideal for battery-powered applications and energy-efficient systems.
- Built-in Hysteresis: Prevents oscillations and ensures a stable reset signal by providing a defined difference between the rising and falling threshold voltages.
- Open-Drain Output: Offers flexible interfacing options with different logic levels and pull-up resistor configurations.
- Small Package Size: Available in compact packages such as SOT-23, making it suitable for space-constrained designs.
Benefits
- Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
- Extended Battery Life: Low power consumption extends battery life in portable devices.
- Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying the design process.
- Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
- RoHS Compliance: Environmentally friendly due to lead-free construction.
The R3118N161A-TR-F operates by continuously monitoring the input voltage. When the voltage drops below the detection threshold (1.6V in this specific model), the IC asserts a reset signal. The built-in hysteresis prevents the output from chattering or oscillating when the input voltage is near the threshold, ensuring a clean and stable reset signal. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a predetermined delay time. The open-drain output allows for flexible interfacing with different logic levels and pull-up resistor configurations. The small package size enables easy integration into compact electronic devices where board space is limited. The low supply current is particularly advantageous for battery-powered applications, as it minimizes power consumption and extends battery life. Furthermore, the lead-free construction ensures compliance with RoHS environmental standards. The R3118N161A-TR-F provides a reliable and efficient solution for voltage monitoring and reset generation, which is crucial for ensuring the proper operation of various electronic systems.