EN
  • EN
  • DE

R3117K293C

Part No R3117K293C
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288617-R3117K293C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3117K293C CAD Model

Description

The Ricoh R3117K293C is a high-accuracy voltage detector IC designed for precise voltage monitoring and system reset functionality in a broad spectrum of electronic applications. As a product of Ricoh, a reputable provider of power management solutions, this IC plays a critical role in maintaining system stability and preventing malfunctions by accurately monitoring the input voltage and triggering a reset signal when it falls below a predefined threshold.

Applications

  • Microcontroller Systems: Ensures proper microcontroller operation by resetting it during voltage drops, preventing erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, providing a reset signal if the voltage deviates from the acceptable range.
  • Battery-Operated Equipment: Prevents deep discharge of batteries by shutting down the system when the battery voltage reaches a critical low level.
  • Industrial Automation: Provides reliable voltage monitoring for industrial equipment, safeguarding against voltage-related failures.
  • Automotive Electronics: Monitors voltage levels in various automotive systems, ensuring the proper operation of critical electronic components.

Features

  • High-Precision Voltage Detection: Delivers accurate voltage monitoring, essential for reliable system performance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Built-in Hysteresis: Prevents oscillations and ensures a stable reset signal by providing a defined difference between the rising and falling threshold voltages.
  • Open-Drain Output: Offers versatile interfacing options with various logic levels and pull-up resistor configurations.
  • Compact Package: Available in small packages, making it suitable for space-constrained designs.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated functions reduce the need for external components, simplifying circuit design.
  • Enhanced System Protection: Protects sensitive components from damage resulting from undervoltage conditions.
  • Cost-Effective: Offers reliable voltage monitoring at a competitive price.

The R3117K293C functions by continuously monitoring the input voltage. When the voltage drops below the specified detection threshold (2.9V in this particular model), the IC asserts a reset signal. The built-in hysteresis feature prevents the output from rapidly switching when the input voltage is close to the threshold level, ensuring a stable and clean reset. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a predefined delay period. The open-drain output configuration provides flexibility in interfacing with different logic levels and external circuitry by using a pull-up resistor. The small package size allows for integration into compact devices where board space is limited. The low supply current makes this IC highly suitable for battery-powered applications, extending the operating time of the device. The high-precision voltage detection ensures reliable system operation and minimizes the risk of false resets. The R3117K293C provides a robust and efficient solution for voltage monitoring and reset generation, vital for the reliable operation of a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess