EN
  • EN
  • DE

R3112Q451A

Part No R3112Q451A
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288589-R3112Q451A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112Q451A CAD Model

Description

The Ricoh R3112Q451A is a voltage detector IC designed for accurate voltage monitoring and reset functionality in a variety of electronic applications. It is manufactured by Ricoh, a well-known provider of power management solutions. This IC plays a crucial role in ensuring system stability and preventing malfunctions by monitoring the input voltage and triggering a reset signal when the voltage falls below a predefined threshold.

Applications

  • Microcontroller-based systems: Ensuring proper operation of microcontrollers by resetting them during voltage drops.
  • Power management circuits: Monitoring power supply voltage and triggering protective measures.
  • Battery-powered devices: Preventing deep discharge of batteries by shutting down the system at a critical voltage level.
  • Industrial control systems: Providing reliable voltage monitoring for sensitive equipment.
  • Automotive electronics: Monitoring voltage levels in various automotive systems.

Features

  • High-accuracy voltage detection: Provides precise voltage monitoring.
  • Low supply current: Minimizes power consumption.
  • Built-in hysteresis: Prevents oscillations during voltage transitions.
  • Open drain output: Offers flexible interfacing with other circuits.
  • Small package size: Suitable for compact applications.

Benefits

  • Improved system reliability: Prevents malfunctions due to voltage fluctuations.
  • Extended battery life: Low current consumption extends battery life in portable devices.
  • Simplified circuit design: Integrated functions reduce the need for external components.
  • Enhanced system protection: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

The R3112Q451A operates by continuously monitoring the input voltage. When the voltage drops below the specified detection threshold (4.5V in this case), the IC asserts a reset signal. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is deasserted after a specified delay time. The hysteresis ensures stable operation by preventing rapid switching of the reset signal when the voltage is near the threshold. The open-drain output allows for flexible connection to different logic levels and pull-up resistor configurations. The small package size makes it suitable for space-constrained applications. The low supply current is a key advantage in battery-powered devices, minimizing the drain on the battery. The accurate voltage detection ensures reliable system operation and prevents false resets. This IC is a crucial component in ensuring the stability and reliability of electronic systems that require precise voltage monitoring.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5382 $60.9202
26+ $4.5438 $118.1388
40+ $4.4017 $176.0680
55+ $4.2596 $234.2780
71+ $4.1176 $292.3496
94+ $3.6925 $347.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess