EN
  • EN
  • DE

R3112N301ATR

Part No R3112N301ATR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288517-R3112N301ATR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3112N301ATR CAD Model

Description

The R3112N301ATR is a voltage detector IC manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels and provide a reset signal or other indication when the voltage falls below a specified threshold. The '301A' designation typically indicates a detection voltage of 3.0V. It is commonly used in a variety of electronic devices to ensure stable and reliable operation by preventing malfunctions due to low voltage conditions.

Applications

  • Microcontroller Reset Circuits: To ensure proper microcontroller operation by resetting the device when the supply voltage drops below the required level.
  • Power Supply Monitoring: Monitoring the output of power supplies to detect undervoltage conditions and trigger appropriate actions.
  • Battery-Powered Devices: Protecting battery-powered devices from deep discharge by detecting low battery voltage and initiating shutdown.
  • Data Protection: Preventing data corruption in memory devices by detecting voltage drops and initiating write-protect functions.
  • Industrial Control Systems: Ensuring stable operation of sensitive electronic components in industrial environments by monitoring voltage levels.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages, such as SOT-23, saving board space.
  • Built-in Hysteresis: Prevents oscillations near the detection threshold.
  • Open Drain Output: Offers flexible interfacing with other circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures, suitable for various environments.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced Board Space: Small package size allows for more compact designs.
  • Simplified Circuit Design: Integrated features simplify the design process.
  • Protection Against Brownouts: Ensures proper system shutdown during brownout conditions.

Additional Details

The R3112N301ATR functions by continuously monitoring the input voltage and comparing it to an internal reference voltage. When the input voltage falls below the detection threshold (3.0V in this case), the output is asserted. Typically, the output is an open-drain configuration, requiring an external pull-up resistor. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold. The 'TR' suffix indicates that the device is supplied on tape and reel for automated assembly.

Key specifications for the R3112N301ATR include a detection voltage of 3.0V, low quiescent current consumption, and a wide operating temperature range. The device requires an external pull-up resistor on the output, and its value should be chosen according to the specific application requirements. The R3112N301ATR is a reliable and efficient solution for voltage monitoring and reset applications in a broad range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2250 $118.3000
43+ $4.0933 $176.0119
59+ $3.9617 $233.7403
76+ $3.8288 $290.9888
101+ $3.4338 $346.8138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess