EN
  • EN
  • DE

R3111Q291A-TR-F

Part No R3111Q291A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288410-R3111Q291A-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111Q291A-TR-F CAD Model

Description

The R3111Q291A-TR-F is a voltage regulator integrated circuit (IC) manufactured by Ricoh. It's part of the R3111 series, known for providing stable and accurate voltage regulation in various electronic devices. The suffix "-TR-F" typically indicates tape and reel packaging and potentially other specific characteristics; the datasheet is crucial for complete details.

Applications

  • Portable Electronic Devices: Smartphones, tablets, and other battery-powered devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Sensors, trackers, and other connected devices.
  • Power Management Systems: Used in various systems for efficient voltage regulation.
  • Microcontroller Power Supplies: Provides stable power for microcontrollers.
  • Wireless Communication Modules: Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Fixed Output Voltage: 2.9V output voltage (as indicated by '29' in the part number).
  • High Output Voltage Accuracy: Typically ±1.0% tolerance, ensuring a stable and precise output.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes.
  • Wide Input Voltage Range: Typically supports input voltages from 1.7V to 5.5V (consult the datasheet).
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the output in case of a short circuit condition.
  • Thermal Shutdown Protection (TSD): Protects the device from overheating by disabling the output.
  • Small Package: Available in space-saving packages like SOT-23-5 or DFN packages.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic output capacitors.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features protect the device and the load from damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.

The R3111Q291A-TR-F voltage regulator uses advanced circuit design techniques to achieve low dropout voltage and high efficiency. The built-in protection features safeguard the IC and connected components from potential damage due to overcurrent, short circuits, or overheating. The IC is typically supplied in tape and reel packaging for automated assembly.

For comprehensive technical details, including electrical characteristics, application guidelines, and package dimensions, refer to the official datasheet provided by Ricoh. Ensure proper component selection and operating conditions for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5359 $60.8949
26+ $4.5426 $118.1076
40+ $4.4006 $176.0240
55+ $4.2585 $234.2175
71+ $4.1164 $292.2644
94+ $3.6902 $346.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess