EN
  • EN
  • DE

R3111Q221A-TR-FA

Part No R3111Q221A-TR-FA
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288389-R3111Q221A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q221A-TR-FA CAD Model

Description

The R3111Q221A-TR-FA is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and accurate 2.2V output voltage with low supply current. This regulator features integrated short-circuit protection and an auto-discharge function. The device is packaged in a small SOT-23-5 package. The “-TR” indicates tape and reel packaging and “-FA” may indicate a specific lot or production variation.

Applications:

  • Powering Microcontrollers
  • Powering Sensors
  • Powering RF Transmitters/Receivers
  • Portable Electronic Devices
  • Wearable Devices

Features:

  • Fixed Output Voltage: 2.2V
  • High Accuracy Output Voltage: ±0.8%
  • Low Supply Current: Typically 95μA
  • Input Voltage Range: Up to 6.5V
  • Internal Short-Circuit Protection
  • Auto-Discharge Function
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

Benefits:

  • Stable and Accurate Power Supply: Ensures consistent and reliable operation of connected devices.
  • Extended Battery Life: Low supply current minimizes power consumption in battery-powered applications.
  • Protection Against Overload: Short-circuit protection prevents damage to the regulator and connected circuitry.
  • Simplified Circuit Design: The auto-discharge function simplifies power-down sequencing.
  • Compact Size: The small SOT-23-5 package is ideal for space-constrained applications.

Additional Details:

The R3111Q221A-TR-FA voltage regulator is designed for applications demanding a consistent and reliable 2.2V power supply. Its low quiescent current makes it suitable for battery-operated devices. The short-circuit protection enhances the robustness of the overall system. The auto-discharge functionality ensures that the output capacitor is discharged quickly when the regulator is disabled, preventing unexpected behavior in downstream circuitry. The tape and reel packaging facilitates automated assembly.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess