The R3111N291A-TR-FE is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in microcontrollers and other digital circuits to ensure proper operation and prevent data corruption during power-down or brownout conditions.
Applications:
- Microcontroller Reset Circuits
- Power Monitoring in Embedded Systems
- Battery-Powered Devices
- Industrial Control Equipment
- Automotive Electronics
- Memory Protection
Features:
- Precise Detection Voltage: Ensures accurate voltage monitoring.
- Low Supply Current: Minimizes power consumption.
- Small Package Size: Allows for compact circuit designs.
- Open Drain Output: Provides flexibility in connecting to various logic levels.
- Hysteresis: Prevents oscillation near the threshold voltage.
- RoHS Compliant: Meets environmental regulations.
Benefits:
- Improved System Reliability: Prevents malfunctions due to voltage drops.
- Data Protection: Ensures data integrity during power loss.
- Extended Battery Life: Low supply current helps conserve battery power.
- Simplified Design: Easy integration into existing circuits.
- Compact Solution: Small package size reduces board space requirements.
Additional Details:
The R3111N291A-TR-FE has a detection voltage of 2.9V. It features an open-drain output, which allows for easy interfacing with different voltage levels and pull-up resistors. The device also incorporates hysteresis to prevent false triggering due to noise or slight voltage variations near the detection threshold. The "-TR-FE" suffix indicates that the device is provided in tape and reel packaging for automated assembly processes. The device requires a pull-up resistor on the output pin to define the high-level voltage. It is designed to operate over a wide temperature range, typically -40°C to +85°C. Consult the Ricoh datasheet for specific electrical characteristics, timing diagrams, and application notes. The device's small size, low power consumption, and reliable performance make it a suitable choice for many voltage monitoring applications.