EN
  • EN
  • DE

R3111N251A-TR

Part No R3111N251A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288301-R3111N251A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N251A-TR CAD Model

Description

The Ricoh R3111N251A-TR is a voltage detector IC designed for use in a variety of electronic devices. This IC is part of the R3111 series, known for its low current consumption and high accuracy. The "-TR" suffix usually indicates that the part is tape and reel packaged for automated assembly processes. It's typically used to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring the stability and reliability of the system.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below a safe operating level.
  • Power Management Systems: Employed in power management circuits to monitor the battery voltage and prevent deep discharge.
  • Backup Systems: Utilized in backup power systems to switch to a backup power source when the main power fails.
  • Industrial Control Systems: Incorporated in industrial control systems to monitor power supply voltages and ensure stable operation of the equipment.
  • Portable Devices: Suitable for portable devices like smartphones, tablets, and wearable devices, where power consumption is a critical concern.

Features:

  • Low Current Consumption: Minimizes power drain on the battery or power supply, extending the operating life of the device.
  • High Accuracy: Provides precise voltage detection, ensuring reliable system operation.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages, providing flexibility in different applications.
  • Built-in Hysteresis: Prevents oscillation and improves the stability of the reset signal.
  • Tape and Reel Packaging (-TR): Facilitates automated pick-and-place assembly.

Benefits:

  • Improved System Reliability: Ensures that the system operates reliably even when the power supply voltage fluctuates.
  • Extended Battery Life: Low current consumption helps to extend the battery life of portable devices.
  • Simplified Design: Integrated features simplify the design of power management circuits.
  • Reduced Component Count: Compact package size and integrated features reduce the overall component count, saving board space and cost.
  • Enhanced System Stability: Built-in hysteresis prevents false triggering and ensures a stable reset signal.
  • Automated Assembly: Tape and reel packaging reduces manufacturing costs and improves production efficiency.

The R3111N251A-TR typically comes in a small surface-mount package, such as SOT-23 or similar, making it easy to integrate into modern electronic devices. The specific voltage detection threshold for this part number is 2.5V, which is crucial for selecting the right voltage detector for a specific application. It also usually includes an open-drain output, requiring a pull-up resistor for proper operation. The tape and reel packaging is crucial for high-volume manufacturing. Always refer to the official Ricoh datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5366 $60.1222
40+ $2.9014 $116.0560
62+ $2.8113 $174.3006
85+ $2.7200 $231.2000
110+ $2.6299 $289.2890
147+ $2.3574 $346.5378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess