EN
  • EN
  • DE

R3111N191A

Part No R3111N191A
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288285-R3111N191A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N191A CAD Model

Description

The Ricoh R3111N191A is a voltage detector IC designed for use in a variety of electronic devices. This IC is part of the R3111 series, known for its low current consumption and high accuracy. It's typically used to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring the stability and reliability of the system.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below a safe operating level.
  • Power Management Systems: Employed in power management circuits to monitor the battery voltage and prevent deep discharge.
  • Backup Systems: Utilized in backup power systems to switch to a backup power source when the main power fails.
  • Industrial Control Systems: Incorporated in industrial control systems to monitor power supply voltages and ensure stable operation of the equipment.
  • Portable Devices: Suitable for portable devices like smartphones, tablets, and wearable devices, where power consumption is a critical concern.

Features:

  • Low Current Consumption: Minimizes power drain on the battery or power supply, extending the operating life of the device.
  • High Accuracy: Provides precise voltage detection, ensuring reliable system operation.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages, providing flexibility in different applications.
  • Built-in Hysteresis: Prevents oscillation and improves the stability of the reset signal.

Benefits:

  • Improved System Reliability: Ensures that the system operates reliably even when the power supply voltage fluctuates.
  • Extended Battery Life: Low current consumption helps to extend the battery life of portable devices.
  • Simplified Design: Integrated features simplify the design of power management circuits.
  • Reduced Component Count: Compact package size and integrated features reduce the overall component count, saving board space and cost.
  • Enhanced System Stability: Built-in hysteresis prevents false triggering and ensures a stable reset signal.

The R3111N191A typically comes in a small surface-mount package, such as SOT-23 or similar, making it easy to integrate into modern electronic devices. The specific voltage detection threshold for this part number is 1.9V, which is crucial for selecting the right voltage detector for a specific application. It also usually includes an open-drain output, requiring a pull-up resistor for proper operation. Always refer to the official Ricoh datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9674 $59.5110
36+ $3.2559 $117.2124
55+ $3.1543 $173.4865
76+ $3.0527 $232.0052
98+ $2.9510 $289.1980
132+ $2.6450 $349.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess