EN
  • EN
  • DE

R3111N151A-TR

Part No R3111N151A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 094605-R3111N151A-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N151A-TR CAD Model

Description

The Ricoh R3111N151A-TR is a voltage detector IC meticulously designed to monitor voltage levels and generate a reset signal when the voltage falls below a pre-determined threshold. This IC, a member of the R3111 series, is renowned for its high accuracy and minimal power consumption. Its primary function is to prevent malfunctions in electronic systems by ensuring a proper reset during power-up, power-down, or brown-out scenarios, thereby guaranteeing system stability and reliability.

Applications:

  • Microcontroller Reset Circuits: Delivers a dependable reset signal to microcontrollers, ensuring correct initialization and preventing erratic behavior during voltage fluctuations.
  • Battery-Powered Devices: Monitors battery voltage levels to avert deep discharge and extend battery lifespan in portable devices, including smartphones, tablets, and wearable technology.
  • Power Supply Monitoring: Identifies undervoltage conditions in power supplies, protecting sensitive electronic components from potential damage.
  • Industrial Control Systems: Guarantees the consistent and safe operation of industrial equipment by monitoring power supply voltages and initiating a reset when necessary.
  • Automotive Electronics: Integrated into automotive systems to monitor voltage levels and ensure the proper functioning of electronic components, contributing to overall vehicle reliability.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage detection, ensuring reliable system reset and preventing spurious triggers.
  • Low Supply Current: Minimizes power consumption, making it an excellent choice for battery-driven applications where energy efficiency is crucial.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage variations near the detection threshold, enhancing system robustness.
  • Open Drain Output: Offers versatility in interfacing with diverse logic circuits and microcontrollers, accommodating customized system configurations.
  • Small Package: Packaged in compact formats like SOT-23, making it suitable for applications with limited space.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature spectrum, typically from -40°C to +85°C, ensuring consistent performance in various environmental conditions.

Benefits:

  • Enhanced System Reliability: Prevents system failures, data corruption, and malfunctions caused by voltage drops, guaranteeing stable and predictable operation.
  • Prolonged Battery Life: Reduces power consumption, thereby extending the operational life of battery-powered devices and minimizing the need for frequent battery replacements.
  • Simplified Circuit Design: Reduces the requirement for external components, streamlining circuit design, reducing board space, and lowering overall system costs.
  • Cost-Effective Solution: Offers a dependable and economical solution for voltage monitoring and reset functions, augmenting the value proposition of electronic devices.
  • Improved System Protection: Safeguards sensitive electronic components from harm due to undervoltage conditions, enhancing the durability and longevity of electronic devices.

Additional Details:

The R3111N151A-TR features a detection voltage of 1.5V, ensuring accurate voltage supervision. The '-TR' suffix signifies that the component is supplied in tape and reel packaging, optimized for automated assembly processes. The 'A' designation may denote a specific tolerance level or a slight variation in the component's feature set. The IC is typically housed in a small SOT-23 or similar surface-mount package, making it suitable for compact electronic designs. The open-drain output requires an external pull-up resistor for correct operation. Designed to operate within a wide temperature range, commonly from -40°C to +85°C, ensuring reliable performance in diverse environments. The integrated hysteresis prevents unwanted reset triggers caused by small voltage variations around the detection threshold, improving system stability. Its low quiescent current makes it particularly well-suited for battery-powered applications, maximizing battery life.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2160 $58.3200
650+ $0.1779 $115.6350
1,010+ $0.1721 $173.8210
1,390+ $0.1663 $231.1570
1,790+ $0.1617 $289.4430
2,400+ $0.1444 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess