The Ricoh R3111H501A-T1-F is a voltage detector IC designed to monitor voltage levels and generate a reset signal when the voltage drops below a certain threshold. It is part of the R3111 series, which is known for its high accuracy and low power consumption. This device plays a crucial role in preventing malfunctions in electronic systems by ensuring a proper reset during power-up, power-down, or brown-out conditions.
Applications:
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers, ensuring proper initialization and preventing erratic behavior during voltage fluctuations.
- Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery life in portable devices such as smartphones, tablets, and wearables.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies, protecting sensitive electronic components from damage.
- Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltages and initiating a reset when necessary.
- Automotive Electronics: Used in automotive systems to monitor voltage levels and ensure proper operation of electronic components.
Features:
- High-Accuracy Voltage Detection: Provides precise voltage detection, ensuring reliable system reset and preventing false triggers.
- Low Supply Current: Minimizes power consumption, making it ideal for battery-powered applications.
- Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations near the detection threshold.
- Open Drain Output: Offers flexibility in interfacing with various logic circuits and microcontrollers.
- Small Package: Available in compact packages such as SOT-23, making it suitable for space-constrained applications.
- Wide Operating Temperature Range: Operates reliably over a broad temperature range, typically from -40°C to +85°C.
Benefits:
- Enhanced System Reliability: Prevents system crashes, data corruption, and malfunctions caused by voltage drops, ensuring stable and predictable operation.
- Prolonged Battery Life: Minimizes power consumption, extending the operational life of battery-powered devices.
- Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and minimizing board space.
- Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functionality.
- Improved System Protection: Safeguards sensitive electronic components from damage due to undervoltage conditions.
Additional Details:
The R3111H501A-T1-F has a detection voltage of 5.0V. The 'T1' in the part number indicates the taping specification for automated assembly. The 'F' likely signifies a specific feature or tolerance variation. This IC is typically available in a small SOT-23 or similar surface-mount package. The open-drain output requires a pull-up resistor. It is designed to operate within a wide temperature range, usually from -40°C to +85°C. The integrated hysteresis prevents unwanted reset triggers caused by small voltage variations around the detection threshold, enhancing system stability. Its low quiescent current makes it well-suited for battery-powered applications, extending battery life.