The Ricoh R3111H471A-T1 is a voltage detector IC designed for monitoring voltage levels and providing a reset signal when the voltage falls below a specific threshold. This IC is commonly used in electronic devices to prevent malfunctions caused by low voltage conditions. It is part of the R3111 series, known for its high accuracy and low power consumption.
Applications:
- Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or brown-out situations.
- Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect sensitive electronic components.
- Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functions.
- Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltages.
Features:
- High-Accuracy Voltage Detection: Provides precise voltage detection for reliable reset functionality.
- Low Supply Current: Minimizes power consumption, ideal for battery-operated devices.
- Built-in Hysteresis: Prevents chattering and ensures stable operation during voltage fluctuations.
- Open Drain Output: Allows for flexible connection to various microcontroller and logic circuits.
- Small Package: Available in compact packages for space-constrained applications.
- Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for diverse environments.
Benefits:
- Improved System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable operation.
- Extended Battery Life: Low supply current minimizes power consumption, extending the operational life of battery-powered devices.
- Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying circuit design.
- Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functions.
- Enhanced System Protection: Protects sensitive electronic components from damage caused by undervoltage conditions.
Additional Details:
The R3111H471A-T1 has a detection voltage of 4.7V. The 'T1' likely refers to the taping specification for automated assembly. The 'A' might indicate a specific tolerance or feature variation. It is typically available in a small SOT-23 or similar surface-mount package. The open-drain output requires a pull-up resistor. This IC is designed to operate within a specified temperature range, typically from -40°C to +85°C. The hysteresis voltage is designed to prevent unwanted resets due to minor voltage fluctuations near the threshold. Its low quiescent current makes it ideal for battery operated devices.