EN
  • EN
  • DE

R3111H461C-T1

Part No R3111H461C-T1
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288270-R3111H461C-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111H461C-T1 CAD Model

Description

The Ricoh R3111H461C-T1 is a highly integrated voltage detector IC, belonging to the R3111 series, renowned for its precision in voltage monitoring and system reset capabilities. This IC plays a critical role in ensuring the stable and reliable operation of electronic devices by accurately detecting voltage drops and initiating a reset sequence to prevent potential malfunctions and data corruption. Its design emphasizes minimal power consumption, making it particularly well-suited for battery-powered applications where energy efficiency is paramount.

Applications:

  • Microcontroller-Based Systems: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and preventing erratic behavior.
  • Battery-Powered Equipment: Extensively used in battery-operated devices, such as portable medical equipment, handheld instruments, and wireless sensors, to monitor battery voltage and prevent deep discharge, thereby prolonging battery life.
  • Power Management Circuits: Monitors the voltage levels in power supplies, providing early warnings and initiating protective measures in the event of undervoltage conditions, preventing damage to sensitive electronic components.
  • Embedded Systems: Integrates seamlessly into various embedded systems, including industrial control systems, automotive electronics, and consumer electronics, to enhance system reliability and prevent failures due to voltage fluctuations.
  • Real-Time Clocks (RTC): Ensures the proper operation of RTC circuits by monitoring the backup battery voltage and providing a reset signal when the voltage drops below a critical threshold, preserving time and date information.

Features:

  • High-Accuracy Voltage Detection: Guarantees precise voltage detection with minimal error, ensuring reliable system reset and preventing false triggers.
  • Ultra-Low Supply Current: Consumes minimal power, making it ideal for battery-powered applications where energy conservation is crucial.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations near the detection threshold, enhancing system reliability.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits and microcontrollers, allowing for customized system configurations.
  • Compact and Miniature Package: Available in small and compact packages, such as SOT-23, enabling space-saving designs in densely populated circuit boards.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, typically from -40°C to +85°C, ensuring consistent performance in diverse environmental conditions.

Benefits:

  • Enhanced System Reliability: Prevents system crashes, data corruption, and malfunctions caused by voltage drops, ensuring stable and predictable operation.
  • Prolonged Battery Life: Minimizes power consumption, extending the operational life of battery-powered devices and reducing the frequency of battery replacements.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design, minimizing board space, and lowering overall system costs.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functionality, enhancing the value proposition of electronic devices.
  • Improved System Protection: Safeguards sensitive electronic components from damage due to undervoltage conditions, enhancing the durability and longevity of electronic devices.

Additional Details:

The R3111H461C-T1 features a precise detection voltage of 4.6V, ensuring accurate voltage monitoring. The 'T1' in the part number indicates the component's packaging specification, typically designed for automated assembly processes. The 'C' likely represents a specific tolerance grade or a minor variation in the IC's features. The IC is typically housed in a small SOT-23 or similar surface-mount package, making it suitable for compact electronic designs. The open-drain output configuration requires an external pull-up resistor for proper operation. Designed to operate within a wide temperature range, usually from -40°C to +85°C, ensuring reliable performance in diverse environments. The integrated hysteresis prevents unwanted reset triggers caused by small voltage variations around the detection threshold, improving system stability. Its ultra-low quiescent current makes it an excellent choice for battery-powered applications, extending battery life.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess