EN
  • EN
  • DE

R3111H451C

Part No R3111H451C
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1241516-R3111H451C
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111H451C CAD Model

Description

The R3111H451C is a voltage detector IC manufactured by Ricoh. It is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a predefined threshold. This is essential for ensuring the reliable operation of microcontrollers and other electronic devices.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Features

  • Precise detection voltage: Ensures accurate voltage monitoring.
  • Low supply current: Minimizes power consumption, extending battery life.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.
  • Open-drain output: Allows for flexible connection to other circuits.
  • Small package size: Enables compact circuit designs.

Benefits

  • Improved system reliability: Prevents malfunctions caused by low voltage conditions.
  • Extended battery life: Low supply current minimizes power consumption.
  • Simplified circuit design: Integrated hysteresis eliminates the need for external components.
  • Flexible connection: Open-drain output allows for easy interfacing with other circuits.
  • Compact design: Small package size allows for miniaturization of electronic devices.

Additional Details

The R3111H451C features a precise detection voltage, typically in the range of 1.6V to 6.0V, depending on the specific variant. The low supply current minimizes power consumption, making it suitable for battery-powered applications where energy efficiency is critical.

The built-in hysteresis prevents oscillations near the threshold voltage, ensuring a clean and stable reset signal. This eliminates the need for external components and simplifies circuit design.

The open-drain output allows for flexible connection to other circuits, such as microcontrollers and logic gates. The output can be pulled up to a desired voltage level using an external resistor.

The small package size facilitates integration into densely populated circuit boards, making it suitable for portable and compact electronic devices. The device is available in SOT-23 package.

The device has a release voltage that is slightly higher than the detection voltage due to the hysteresis. This difference ensures a stable and reliable reset signal is generated when the voltage drops below the detection threshold.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess