EN
  • EN
  • DE

R3111H421A-T1-FB

Part No R3111H421A-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288266-R3111H421A-T1-FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3111H421A-T1-FB CAD Model

Description

The Ricoh R3111H421A-T1-FB is a voltage detector IC designed for use in a variety of electronic devices requiring accurate voltage monitoring and reset functionality. This IC is part of the R3111 series, known for its low supply current and high-accuracy detection. Its primary function is to detect voltage drops in the power supply and generate a reset signal to prevent malfunctions in the system.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers during power-up or brown-out conditions.
  • Power Management Systems: Monitoring voltage levels in power supplies and providing alerts for undervoltage conditions.
  • Battery-Powered Devices: Protecting circuits from deep discharge by detecting low battery voltage and initiating shutdown.
  • Consumer Electronics: Used in devices like mobile phones, tablets, and digital cameras for voltage monitoring and reset functions.
  • Industrial Control Systems: Ensuring reliable operation of industrial equipment by monitoring power supply voltages.

Features:

  • High-Accuracy Voltage Detection: Precise voltage detection threshold ensures reliable operation.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Built-in Hysteresis: Prevents chattering and ensures stable operation during voltage fluctuations.
  • Open Drain Output: Allows for flexible connection to various microcontroller and logic circuits.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for diverse environments.

Benefits:

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable operation.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functions.
  • Enhanced System Protection: Protects sensitive electronic components from damage caused by undervoltage conditions.

Additional Details:

The R3111H421A-T1-FB features a detection voltage of 4.2V. The 'T1' in the part number indicates the taping specification for automated assembly. The 'FB' likely refers to a specific packaging or marking variation. It is typically available in a small SOT-23 or similar surface-mount package. The open-drain output requires a pull-up resistor. This IC is designed to operate within a specified temperature range, typically from -40°C to +85°C. The hysteresis voltage is designed to prevent unwanted resets due to minor voltage fluctuations near the threshold. Its low quiescent current makes it ideal for battery operated devices.

You May Also Be Interested in

Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Coilcraft
Lowest to $1.3063
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess