The R3111H331C is a voltage detector (also known as a voltage monitor or reset IC) manufactured by Ricoh. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold.
Applications
- Microcontroller Systems: Provides reset functionality for microcontrollers, ensuring proper startup and preventing erroneous operation during voltage sags.
- Embedded Systems: Monitors the power supply voltage in embedded systems, triggering a reset if the voltage falls outside the specified range.
- Memory Devices: Protects memory devices from data corruption caused by low voltage conditions.
- Power Management Circuits: Used in power management circuits to monitor the battery voltage and prevent deep discharge.
Features
- Precise Voltage Detection: Accurately detects undervoltage conditions.
- Fixed Detection Voltage: Has a fixed detection voltage of 3.3V (as implied by 33 in part number).
- Open Drain Output: Features an open drain output, allowing for flexible connection to other circuits.
- Low Current Consumption: Minimizes power consumption, extending battery life in portable applications.
- Small Package: Available in small packages, such as SOT-23 or similar, saving board space.
Benefits
- System Stability: Ensures proper system operation by preventing errors caused by low voltage conditions.
- Data Protection: Prevents data corruption in memory devices during power sags.
- Extended Battery Life: Low current consumption extends battery life in portable devices.
- Simplified Design: Simplifies the design of power management circuits.
Additional Details
The R3111H331C requires a pull-up resistor on its open drain output. The value of the pull-up resistor should be chosen based on the application requirements. The datasheet provides detailed information about the detection voltage accuracy, reset delay time, and other electrical characteristics. These devices are crucial for reliable operation of many electronic systems, especially those operating from batteries or unstable power sources. The 'C' at the end of the part number may indicate a specific package or tolerance.