The Ricoh R3111H331A-T1-F is a high-precision voltage detector IC designed for various electronic applications. As part of the R3111 series, it's known for its low power consumption and accurate voltage detection, making it suitable for battery-powered devices and systems needing reliable voltage monitoring. The '-T1' suffix indicates specific tape and reel packaging for automated assembly, while '-F' typically denotes a lead-free or halogen-free option for environmental compliance.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage drops below a safe threshold, ensuring proper operation and preventing data corruption.
- Battery Voltage Monitoring: Protects batteries from over-discharge by monitoring the voltage level and triggering a shutdown or warning when it falls below a safe threshold.
- Power Management Systems: Enhances the efficiency and stability of power management circuits by accurately detecting voltage levels and controlling power distribution.
- Portable Electronic Devices: Used in smartphones, tablets, wearable devices, and other battery-powered gadgets to ensure stable operation and protect the battery.
- Industrial Control Equipment: Provides reliable voltage monitoring for industrial machinery and control systems, preventing malfunctions and ensuring safe operation.
Features
- Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system performance.
- Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable output.
- Small Package Size: Enables compact designs, making it suitable for space-constrained applications.
- Tape and Reel Packaging (-T1): Facilitates automated assembly, reducing manufacturing costs and time.
- Lead-Free/Halogen-Free (-F): Complies with environmental regulations.
Benefits
- Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
- Extended Battery Life: Low power consumption and accurate voltage detection contribute to longer battery operation.
- Simplified Design: Integrated features reduce the need for external components and complex circuitry.
- Cost-Effective Solution: Offers a balance of performance and price, making it suitable for various applications.
- Environmentally Compliant: Meets environmental regulations with lead-free and halogen-free materials.
Additional Details
The R3111H331A-T1-F has a detection voltage of 3.3V. It is usually supplied in a SOT-23-5 package. CMOS technology ensures minimal power usage. The standard operating temperature ranges from -40°C to +85°C. Its integrated hysteresis enhances stability, preventing false triggering. The '-T1' tape and reel configuration supports efficient automated assembly, and the '-F' designation confirms its adherence to RoHS standards and environmental friendliness.