EN
  • EN
  • DE

R3111D251A

Part No R3111D251A
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288245-R3111D251A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111D251A CAD Model

Description

The Ricoh R3111D251A is a voltage detector IC designed for use in a variety of electronic applications. It is known for its low power consumption and high accuracy, making it suitable for battery-powered devices and systems requiring precise voltage monitoring. This IC is part of Ricoh's R3111 series, which offers a range of voltage detection thresholds to meet different application requirements.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller operation by resetting it when the supply voltage drops below a safe level.
  • Battery voltage monitoring: Protects batteries from over-discharge by detecting low voltage conditions.
  • Power management systems: Provides voltage monitoring for efficient power distribution and control.
  • Portable electronic devices: Used in devices such as smartphones, tablets, and wearable devices for voltage detection.
  • Industrial control systems: Monitors voltage levels in industrial equipment to prevent malfunctions.

Features

  • Low supply current: Minimizes power consumption, extending battery life in portable applications.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable system operation.
  • Built-in hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Small package size: Allows for compact designs in space-constrained applications.
  • Wide operating voltage range: Offers flexibility in various operating environments.

Benefits

  • Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended battery life: Low power consumption maximizes the usable life of battery-powered devices.
  • Simplified design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.
  • Enhanced system protection: Protects sensitive components from damage due to over- or under-voltage conditions.

Additional Details

The R3111D251A has a detection voltage of 2.5V. The package is SOT-23-5. It is a CMOS voltage detector. It also has an operating temperature range of -40°C to +85°C. The device features a built-in hysteresis to prevent chattering and false triggering.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4079 $63.3555
100+ $1.1550 $115.5000
155+ $1.1192 $173.4760
215+ $1.0834 $232.9310
280+ $1.0476 $293.3280
370+ $0.9390 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess