EN
  • EN
  • DE

R1211N002D-TR-FB

Part No R1211N002D-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287545-R1211N002D-TR-FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1211N002D-TR-FB CAD Model

Description

The R1211N002D-TR-FB is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated voltage output for various electronic applications. This component is particularly well-suited for low-power applications where efficiency and accuracy are crucial. The integrated protection features enhance its reliability.

Applications

  • Smart Home Devices: Regulates power for microcontrollers, sensors, and wireless communication modules.
  • Remote Sensors: Provides a stable voltage supply to sensors and data loggers in remote locations.
  • Metering Devices: Supplies regulated power for energy meters and water meters.
  • Security Tags: Ensures consistent operation of security tags and asset trackers.
  • Low-Power Radios: Supplies stable voltage to low-power radio transceivers.

Features

  • Low Dropout Voltage: Provides stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Ensures a highly accurate and stable output voltage for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby or low-load conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents the device from overheating and causing damage.
  • Small Package Size: Facilitates integration into compact electronic devices.

Benefits

  • Extended Battery Life: Low quiescent current allows for longer operating times in battery-powered devices.
  • Reliable System Performance: Stable voltage regulation ensures consistent performance of the connected circuitry.
  • Protection Against Damage: Overcurrent, short-circuit, and thermal shutdown protection mechanisms prevent damage to the regulator and the load.
  • Compact Designs: Small package size enables space-saving designs in portable electronics.
  • Increased System Durability: Protection features enhance the overall robustness of the electronic system.

Additional Details

The R1211N002D-TR-FB features an output voltage of 0.2V. The input voltage range is typically between 1.6V and 5.5V. It is typically packaged in a small footprint package such as DFN or SOT. The operating temperature range generally extends from -40°C to +85°C. External ceramic capacitors are generally recommended for input and output filtering to improve stability and reduce noise. The datasheet should be consulted for specific electrical characteristics and application circuit recommendations.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $1.3063
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess