EN
  • EN
  • DE

R1210N282C-TR

Part No R1210N282C-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287512-R1210N282C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1210N282C-TR CAD Model

Description

The Ricoh R1210N282C-TR is a voltage detector IC designed for use in a wide range of electronic devices. This IC provides a reliable and accurate method for monitoring voltage levels and triggering reset signals when the voltage falls below a predetermined threshold.

Applications

  • Microcontroller reset circuits: Ensures proper reset of microcontrollers during power-up and brown-out conditions.
  • Power management systems: Monitors voltage levels to prevent damage from undervoltage conditions.
  • Battery-powered devices: Provides low-battery detection and shutdown functionality.
  • Industrial control systems: Protects sensitive equipment from voltage fluctuations.
  • Consumer electronics: Used in various devices like smartphones, tablets, and digital cameras for power management and protection.

Features

  • High-accuracy voltage detection: Provides precise monitoring of voltage levels.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Suitable for space-constrained applications.
  • Open drain output: Allows for flexible connection to other circuitry.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Operating voltage range: Typically 1.4V to 5.5V, suitable for a variety of power sources.
  • Detection voltage: 2.8V.

Benefits

  • Improved system reliability: Protects against damage from undervoltage conditions.
  • Extended battery life: Low current consumption helps prolong battery life in portable devices.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Reduced system cost: Compact size and integrated features can lower overall system cost.
  • Enhanced safety: Prevents malfunction of devices due to voltage drops, ensuring safe operation.

Additional Details

The R1210N282C-TR is typically supplied in a small SOT-23 package. The device features an open-drain output, which requires an external pull-up resistor. The hysteresis feature prevents unwanted oscillation during voltage transitions. The specific voltage detection threshold of 2.8V makes it suitable for systems operating at or around that voltage level. The 'TR' suffix indicates tape and reel packaging for automated assembly.

This voltage detector is crucial in preventing erratic behavior or damage to sensitive electronic components by ensuring a stable power supply. It is a vital component in ensuring proper operation and longevity of various electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
Sierra Wireless
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess