EN
  • EN
  • DE

R1162N281D-TR-F

Part No R1162N281D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287309-R1162N281D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1162N281D-TR-F CAD Model

Description

The R1162N281D-TR-F is a voltage regulator IC from Ricoh. As part of the R1162 series, it is engineered to provide a stable output voltage, with a specific focus on low noise and ripple. This makes it particularly well-suited for applications sensitive to power supply noise, where clean power is critical for optimal performance. The regulator is designed to maintain a consistent 2.8V output under varying load conditions and input voltage fluctuations.

Applications

  • High-Precision Analog Circuits: Used in circuits requiring a clean and stable voltage reference.
  • Audio Equipment: Powering sensitive audio components to minimize noise and distortion.
  • RF Communication Systems: Providing a stable voltage for RF transceivers and amplifiers.
  • Data Acquisition Systems: Ensuring accurate measurements by supplying a stable voltage to analog-to-digital converters (ADCs).
  • Medical Devices: Powering sensitive medical instrumentation where noise can affect accuracy.

Features

  • Low Noise Output: Minimizes noise and ripple on the output voltage.
  • Fixed Output Voltage: Provides a stable 2.8V output.
  • High Output Voltage Accuracy: Ensures accurate voltage regulation.
  • Overcurrent Protection: Protects the IC and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Suitable for compact electronic devices.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.

Benefits

  • Improved Signal Integrity: Low noise output minimizes interference in sensitive circuits.
  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Protection from Fault Conditions: Overcurrent and thermal protection prevent damage.
  • Compact Design: Suitable for applications with limited board space.
  • Enhanced Accuracy: High output voltage accuracy ensures precise operation of powered devices.

Additional Details

The R1162N281D-TR-F typically comes in a small surface-mount package. For detailed specifications, including noise characteristics, ripple rejection, and operating temperature range, consult the datasheet. The low dropout voltage feature allows the regulator to operate efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable applications. The device is optimized for applications where clean and stable power is paramount.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess