EN
  • EN
  • DE

R1161D271D-TR

Part No R1161D271D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287266-R1161D271D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161D271D-TR CAD Model

Description

The Ricoh R1161D271D-TR is a voltage regulator IC designed for use in various electronic devices. It is characterized by its low supply current and high accuracy, making it suitable for battery-powered and energy-efficient applications. This regulator is part of the R1161 series, known for its small package size and excellent transient response.

Applications:

  • Smartphones and mobile devices: Used for power management and voltage regulation of internal components.
  • Wearable devices: Provides stable voltage supply for low-power applications like smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Suitable for sensor nodes and other low-power connected devices.
  • Portable medical devices: Ensures accurate and reliable voltage supply for critical medical equipment.
  • Wireless communication devices: Regulates voltage for RF components and microcontrollers in wireless modules.

Features:

  • Input Voltage Range: Operates within a specified input voltage range, typically from 1.4V to 5.5V.
  • Output Voltage: Fixed output voltage of 2.7V.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Available in compact packages like DFN(PLP) or SOT-23.
  • Thermal Shutdown Protection: Shuts down the regulator in case of excessive temperature to prevent damage.

Benefits:

  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.
  • Stable Voltage Supply: High output voltage accuracy ensures reliable operation of connected components.
  • Protection against Overload: Overcurrent and thermal shutdown protection enhance system reliability.
  • Space Saving: Small package size allows for compact circuit designs.
  • Simplified Design: Integrated protection features reduce the need for external components.

Additional Details:

The R1161D271D-TR features a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This is particularly useful in battery-powered applications where the battery voltage decreases over time. It also incorporates a chip enable function to turn the regulator on and off, further reducing power consumption when the regulator is not needed. The R1161 series generally employs a CMOS process, optimizing for low power consumption. The regulator's transient response is designed to quickly respond to changes in load current, maintaining a stable output voltage under dynamic conditions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $10.8258
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess