EN
  • EN
  • DE

R1161D251B-TR-FE

Part No R1161D251B-TR-FE
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126965-R1161D251B-TR-FE
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1161D251B-TR-FE CAD Model

Description

The R1161D251B-TR-FE is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It is a CMOS-based LDO (Low Dropout) regulator, characterized by its low supply current and high accuracy. This regulator is designed to provide a stable output voltage even when the input voltage fluctuates or the load current changes.

Applications

  • Power management in portable devices such as smartphones, tablets, and digital cameras.
  • Voltage regulation for microcontrollers and microprocessors.
  • Battery-powered equipment requiring efficient power conversion.
  • DC-DC converter post-regulation.
  • Wireless communication devices.

Features

  • Low Dropout Voltage: Ensures stable output even with small input-output voltage differentials.
  • High Output Voltage Accuracy: Provides a precise and consistent output voltage.
  • Low Supply Current: Maximizes battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low supply current consumption minimizes power waste, leading to longer operating times for battery-powered devices.
  • Stable and Reliable Power Supply: Provides a consistent and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Overload and Overheating: Enhances the reliability and longevity of the system by preventing damage from overcurrent and overheating conditions.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Simplified System Design: Requires minimal external components, simplifying the design and reducing the overall cost of the system.

Technical Specifications:

  • Output Voltage: 2.5V (specific to this part number)
  • Input Voltage Range: Typically 1.6V to 5.5V (check datasheet for exact range)
  • Output Current: Up to 300mA (check datasheet for exact current limit)
  • Dropout Voltage: Typically 200mV at 100mA (check datasheet for specific value)
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NANYA
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess