EN
  • EN
  • DE

R1141Q291D-TR-FA

Part No R1141Q291D-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287152-R1141Q291D-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q291D-TR-FA CAD Model

Description

The R1141Q291D-TR-FA is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. This regulator is part of the R1141Q series and is designed to provide a stable 2.9V output voltage. It is particularly well-suited for portable and battery-powered applications due to its low current consumption and small package size. The integrated protection features further enhance its reliability.

Applications

  • Smartphones and Tablets: Powering various components, including microcontrollers and memory chips.
  • Wearable Devices: Providing a stable voltage supply for sensors and processors in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Voltage regulation for low-power sensors and communication modules.
  • Wireless Modules: Powering RF transceivers, Bluetooth modules, and other wireless communication components.
  • Portable Medical Devices: Ensuring stable power for sensitive electronic components in medical equipment.

Features

  • Fixed Output Voltage: 2.9V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply.
  • Small Package: Compact size ideal for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Stable Power Supply: Ensures consistent voltage for optimal performance of electronic components.
  • Extended Battery Life: Low current consumption helps maximize battery runtime in portable devices.
  • Compact Design: Small form factor allows for easy integration into space-constrained designs.
  • Reliable Operation: Protection features enhance the durability and lifespan of the regulator.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the need for external components.

Additional Details

The R1141Q291D-TR-FA is typically packaged in a small SOT-23 or similar surface-mount package. The recommended input voltage range is typically 1.6V to 5.5V. This device is designed for use with ceramic capacitors for stability and noise reduction. It is RoHS compliant and operates within a temperature range of -40°C to +85°C.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess