EN
  • EN
  • DE

R1141Q291B-TR-FA

Part No R1141Q291B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287150-R1141Q291B-TR-FA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1141Q291B-TR-FA CAD Model

Description

The R1141Q291B-TR-FA is a low-dropout (LDO) voltage regulator manufactured by Ricoh. As part of the R1141Q series, it is designed to provide a stable and accurate output voltage, making it ideal for various portable and battery-powered applications. This specific model offers a fixed output voltage of 2.9V. Its key characteristics include low current consumption, a small package size, and built-in protection features.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in devices like smartphones, tablets, and portable media players.
  • Wearable Technology: Providing stable voltage for smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage for sensors, communication modules, and microprocessors in low-power IoT applications.
  • Wireless Communication: Supplying power to RF transceivers, Bluetooth modules, and other wireless communication components.
  • Battery-Powered Equipment: Ensuring stable operation of battery-powered devices such as remote controls and handheld tools.

Features

  • Fixed Output Voltage: 2.9V regulated output.
  • Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes current consumption for extended battery life.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply for sensitive circuits.
  • Small Package: Available in compact packages for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.

Benefits

  • Stable and Reliable Power: Ensures consistent and accurate voltage for optimal performance of connected devices.
  • Extended Battery Life: Low quiescent current reduces battery drain, prolonging operating time.
  • Compact Design: Small package size allows for easy integration into small form-factor devices.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect the regulator and connected components from damage.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The R1141Q291B-TR-FA is typically packaged in a small SOT-23 or similar surface-mount package. It's designed for use with ceramic capacitors to ensure stable operation and minimize noise. The typical operating temperature ranges from -40°C to +85°C. Input voltage typically ranges from 1.6V to 5.5V offering a wide operating range. It is RoHS compliant.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess