EN
  • EN
  • DE

R1140Q281D-TR-F

Part No R1140Q281D-TR-F
Manufacturer Ricoh
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SC82AB
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 711762-R1140Q281D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1140Q281D-TR-F CAD Model

Description

The R1140Q281D-TR-F is a high-performance LDO (Low Dropout) regulator manufactured by Ricoh. This regulator is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. It is ideal for battery-powered devices and other applications where efficiency and low noise are critical.

Applications

  • Battery-powered devices
  • Mobile phones
  • Wireless communication devices
  • Portable audio players
  • Microcontroller power supplies

Features

  • Input voltage range: 1.7 V to 5.5 V
  • Output voltage: 2.8 V (fixed)
  • Low dropout voltage: 150 mV (typical) at 150 mA
  • Output accuracy: ±1.0%
  • Low supply current: 35 μA (typical)
  • Standby current: 0.1 μA (typical)
  • Overcurrent protection
  • Thermal shutdown protection
  • Package: DFN(PLP)4-1010-0.5

Benefits

  • Extended battery life due to low quiescent current.
  • Stable output voltage even with fluctuating input voltage.
  • High output accuracy ensures reliable system operation.
  • Protection against overcurrent and thermal overload.
  • Compact package for space-constrained applications.

Additional Details

The R1140Q281D-TR-F LDO regulator provides a stable 2.8V output voltage with high accuracy (±1.0%) from an input voltage range of 1.7V to 5.5V. Its low dropout voltage of 150mV at 150mA allows for efficient operation even when the input voltage is close to the output voltage. The regulator consumes a typical supply current of only 35 μA, which minimizes power consumption and extends battery life in portable devices. In standby mode, the current consumption is reduced to a mere 0.1 μA, further conserving power.

The R1140Q281D-TR-F includes built-in overcurrent protection and thermal shutdown protection to prevent damage from excessive current draw or overheating. The device is available in a compact DFN(PLP)4-1010-0.5 package, making it suitable for space-constrained applications. It is commonly used in battery-powered devices, mobile phones, wireless communication devices, and other applications where a stable and efficient voltage supply is required.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess