EN
  • EN
  • DE

R1140Q251B-TR

Part No R1140Q251B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287109-R1140Q251B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1140Q251B-TR CAD Model

Description

The R1140Q251B-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage of 2.5V, making it suitable for various electronic applications. The "-TR" suffix suggests that it's packaged in tape and reel for automated assembly.

Applications

  • Microcontroller Power: Supplying a stable 2.5V voltage to microcontrollers and digital logic circuits.
  • Sensor Power Supply: Providing regulated power to sensors and transducers requiring a precise voltage.
  • Low-Power Devices: Power management for low-power IoT devices, wearables, and portable electronics.
  • RF Modules: Regulating the voltage for RF transceivers and wireless communication modules.
  • Memory Devices: Supplying power to memory ICs, such as EEPROMs and SRAMs, that require a 2.5V supply.

Features

  • Fixed Output Voltage: Provides a stable 2.5V output voltage.
  • Low Dropout Voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Safeguards against short circuits, preventing damage to the regulator.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption and extends battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Reduced Board Space: Small package size allows for integration into space-constrained applications.

Additional Details

The R1140Q251B-TR typically operates with an input voltage range from a few volts above the output voltage (2.5V) up to a maximum voltage specified in the datasheet. The output current capability and other detailed specifications, such as ripple rejection and transient response, are available in the official Ricoh datasheet. The package is usually a small surface-mount type like SOT-23 or DFN. The "-TR" suffix signifies tape and reel packaging for automated assembly. This device is generally RoHS compliant. Output voltage accuracy is typically within +/- 2%. The dropout voltage is typically around 200mV at the rated output current, depending on operating conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess