EN
  • EN
  • DE

R1130H151B-T1-FB

Part No R1130H151B-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287061-R1130H151B-T1-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130H151B-T1-FB CAD Model

Description

The R1130H151B-T1-FB is a voltage regulator IC manufactured by Ricoh. This component is designed to provide a stable and regulated output voltage, crucial for various electronic devices and systems. It is particularly useful in applications where maintaining a consistent voltage supply is critical for optimal performance and reliability. It operates with low supply current and is ideal for battery powered applications.

Applications

  • Power Management Systems: Used in devices requiring efficient power regulation.
  • Battery-Powered Devices: Ideal for maintaining stable voltage in portable electronics.
  • Microcontroller Power Supplies: Provides a clean and stable power source for microcontrollers.
  • Sensor Power Supplies: Ensures accurate readings from sensors by providing stable power.

Features

  • High Accuracy: Offers precise voltage regulation.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current flow.
  • Thermal Shutdown: Prevents overheating and damage by shutting down the regulator at high temperatures.
  • Small Package: Compact size allows for use in space-constrained applications.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Improved Reliability: Protects against voltage fluctuations and overcurrent conditions.
  • Extended Battery Life: Efficient regulation minimizes power waste, extending battery life in portable devices.
  • Simplified Design: Easy to integrate into various electronic circuits.

Technical Specifications

The R1130H151B-T1-FB typically operates with an input voltage range of 1.6V to 5.5V and provides a fixed output voltage of 1.5V. The dropout voltage is typically around 200mV at a load current of 100mA. The overcurrent protection threshold is set at 300mA. It comes in a DFN(PLP) package. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess