EN
  • EN
  • DE

R1122N451A-TR-FA

Part No R1122N451A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287048-R1122N451A-TR-FA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1122N451A-TR-FA CAD Model

Description

The R1122N451A-TR-FA is a voltage regulator IC manufactured by Ricoh. This component is designed to provide a stable and regulated output voltage, crucial for various electronic devices and systems. It is particularly useful in applications where maintaining a consistent voltage supply is critical for optimal performance and reliability.

Applications

  • Power Management Systems: Used in devices requiring efficient power regulation.
  • Battery-Powered Devices: Ideal for maintaining stable voltage in portable electronics.
  • Microcontroller Power Supplies: Provides a clean and stable power source for microcontrollers.
  • Sensor Power Supplies: Ensures accurate readings from sensors by providing stable power.

Features

  • High Accuracy: Offers precise voltage regulation.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current flow.
  • Thermal Shutdown: Prevents overheating and damage by shutting down the regulator at high temperatures.
  • Small Package: Compact size allows for use in space-constrained applications.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Improved Reliability: Protects against voltage fluctuations and overcurrent conditions.
  • Extended Battery Life: Efficient regulation minimizes power waste, extending battery life in portable devices.
  • Simplified Design: Easy to integrate into various electronic circuits.

Technical Specifications

The R1122N451A-TR-FA typically operates with an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 4.5V. The dropout voltage is typically around 200mV at a load current of 100mA. The overcurrent protection threshold is set at 300mA. It comes in a SOT-23-5 package. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess