EN
  • EN
  • DE

R1121N241B.TR

Part No R1121N241B.TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287004-R1121N241B.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N241B.TR CAD Model

Description

The R1121N241B.TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a higher or fluctuating input voltage. This makes it ideal for a variety of applications where a consistent power supply is crucial for reliable operation.

Applications

  • Smartphones and mobile devices: Power management for various components.
  • Wearable technology: Regulating power for sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Providing stable power to low-power sensors and communication modules.
  • Portable electronics: Ensuring consistent performance in devices like MP3 players and handheld gaming consoles.
  • Battery-powered systems: Extending battery life by efficiently regulating voltage.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and ensures safe operation.
  • Small Package Size: Allows for compact circuit designs.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits

  • Improved Battery Life: Efficient voltage regulation extends the operational time of battery-powered devices.
  • Enhanced System Reliability: Stable voltage output ensures consistent performance and reduces the risk of component failure.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the device and connected circuitry.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reduced Power Consumption: Low quiescent current minimizes energy waste.

Additional Details

The R1121N241B.TR typically operates with a specified input voltage range and provides a fixed output voltage, in this case 2.4V. The 'TR' suffix often indicates a specific tape and reel packaging for automated assembly. Further datasheet information would provide specific details regarding the input voltage range, output voltage tolerance, maximum output current, and other electrical characteristics. Always consult the official datasheet from Ricoh for accurate specifications before designing this component into a circuit. The regulator is designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess