EN
  • EN
  • DE

R1120N301B-TR

Part No R1120N301B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA L.D.O REGULATOR 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286987-R1120N301B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N301B-TR CAD Model

Description

The R1120N301B-TR is a voltage regulator from Ricoh. It’s likely a low-dropout (LDO) regulator designed to provide a stable 3.0V output. The “N” in the part number likely indicates a specific feature set or series characteristic. The “-TR” suffix designates that the part is supplied on Tape and Reel for automated assembly. As part of the R1120 series, it typically exhibits low supply current and excellent transient response, making it well-suited for battery-powered applications.

Applications

  • Power Supply for Microcontrollers: Provides a stable 3.0V supply for microcontrollers used in various embedded systems.
  • Voltage Regulation for Wireless Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Electronic Devices: Used in smartphones, tablets, and other battery-operated devices for efficient power management.
  • Sensor Power: Provides a stable voltage supply for various sensors in industrial and consumer applications.
  • Wearable Technology: Commonly used in smartwatches, fitness trackers, and other wearable devices.

Features

  • Fixed Output Voltage: Provides a stable and fixed 3.0V output voltage.
  • Low Dropout Voltage: Ensures efficient voltage regulation even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, which extends battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected components from damage caused by excessive current.
  • Small Package: Compact package size for space-saving designs.
  • Excellent Transient Response: Provides a stable output voltage even during rapid load changes.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 3.0V output, ensuring proper operation of connected components.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operating time of battery-powered devices.
  • Overcurrent Protection: Safeguards the regulator and connected components from damage due to excessive current or short circuits.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Space-Saving Solution: Small package size is ideal for compact devices.
  • Stable Operation Under Load Variation: Excellent transient response guarantees voltage stability even with changing current demands.

The R1120N301B-TR is an efficient and reliable LDO voltage regulator suitable for a broad spectrum of applications. Its low power consumption, robust protection features, and compact size make it an excellent choice for battery-powered systems and other designs where stable voltage regulation is critical.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess